UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60793-1-52

Optical fibres Part 1-52: Measurement methods and test procedures - Change of temperature tests

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2014
Status: active
Page Count: 14
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment.

The purpose of this standard is to define a test that determines the suitability of sub-category A1a to A1d multimode fibres and class B and C single-mode fibres to withstand the environmental condition of change in temperature which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of change of temperature over a given period. This procedure is conducted in accordance with IEC 60068-2-14, Test Nb.

NOTE The applicability of this test to other fibre categories is under study.

Document History

CEI EN 60793-1-52
November 1, 2014
Optical fibres Part 1-52: Measurement methods and test procedures - Change of temperature tests
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of...
September 1, 2004
Fibre ottiche - Parte 1-52: Metodi di misura e procedure di prova - Variazioni di temperatura
Norma recepita mediante l'annuncio su CEINFORMA settembre 2004.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

References

Advertisement