ETSI - TS 103 243-1
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for 6rd technology; Part 1: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | ETSI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 15 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for conformance test specifications for the IPv6 transition technology 6rd as defined in ETSI TS 101 569-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3]
A supplier of an implementation which is claimed to conform to ETSI TS 101 569-1 [1] is required to complete a copy of the PICS proforma provided in the annex A of the present document.
Document History