IEC 61378-3
Converter transformers – Part 3: Application guide
| Organization: | IEC |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 196 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 61378 provides information to users about specific topics related to industrial and HVDC converter transformers with design, construction, testing and operating conditions differing from conventional transformers used in power systems. In addition, it is the aim of the present part of IEC 61378 to provide manufacturers with the technical background that forms the basis for the principles used within IEC 61378-1 and IEC 61378-2.
It is intended that this part of IEC 61378 is used to supplement and not replace or supersede the application guide for power transformers, IEC 60076-8, since many of the general principles contained within it are equally applicable to converter transformers.
Document History