DS/EN 50270
Electromagnetic compatibility - Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen
| Organization: | DS |
| Publication Date: | 30 January 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This European Standard specifies requirements for the electromagnetic compatibility (EMC) for electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen which are subject to the performance standards for gas detection apparatus, for example EN 45544 (all parts), EN 50104, EN 50194 (all parts), EN 50291, EN 50379 (all parts), EN 50543, EN 50545, EN 60079-29-1 or EN 60079-29-4. NOTE For the purpose of this standard the word 'toxic' covers 'very toxic', 'toxic', 'harmful', 'corrosive', 'irritating', 'sensitising', 'carcinogenic', 'mutagenic' and 'teratogenic'. This European Standard applies to apparatus intended for use in residential, commercial and light-industrial environments as well as to apparatus intended for use in industrial environments. The apparatus may be AC-, DC- or battery powered. This European Standard is also applicable to apparatus which is intended for use in hazardous areas which may contain explosive or potentially explosive atmospheres. It covers only normal operation and does not cover safety requirements related to EMC phenomena. This standard is a product standard which is based on the product family standard EN 61326-1. This product standard takes precedence over the product family standard and over generic standards. This standard applies to electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen that include functions specified by the manufacturer as being safety functions and can include functions specified as not being safety functions. All performance standards for the detection and measurement of combustible gases, toxic gases or oxygen include the minimum requirements for functional safety specified in EN 50271. There are also gas detectors and gas detection systems which are intended to be used with safety integrity levels SIL 1 to SIL 3 according to EN 50402 and EN 61508. For functional safety in industrial applications, this standard has tak ...
Document History