FORD ESK-M2G365-A1
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, POLYOL PART ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 3 February 2015 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a polyol based, mineral filled, solvent free adhesive which in connection with isocyanate hardener according to ESK-M2G365-A2 cures at room temperature within approx. 24 h to reach about 80 % of final adhesion strength.
Document History
FORD ESK-M2G365-A1
February 3, 2015
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, POLYOL PART ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyol based, mineral filled, solvent free adhesive which in connection with isocyanate hardener according to ESK-M2G365-A2 cures at room temperature...
February 1, 1995
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, POLYOL COMPONENT
1. SCOPE The material defined by this specification is a polyol based, mineral filled, solvent free adhesive which in connection with isocyanate hardener according to ESK-M2G365-A2 cures at room...