UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 61386.1

Conduit systems for cable management Part 1: General requirements

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 10 February 2015
Status: active
Page Count: 40
scope:

This Standard specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in electrical installations or in communication systems up to 1000 V a.c. and/or 1500 V d.c. This Standard specifies general requirements and is intended to be used in conjunction with the appropriate particular Standard, AS/NZS 61386, Part 21, 22 or 23, for each application.

This Standard applies to metallic, non-metallic and composite conduit systems, including threaded and non-threaded entries which terminate the system.

This Standard does not apply to enclosures and connecting boxes, which come within the scope of AS/NZS IEC 60670.

NOTES: 1 Certain conduit systems may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for equipment to be installed in such conditions.

2 Earthing conductors may or may not be insulated.

Document History

SNZ AS/NZS 61386.1
February 10, 2015
Conduit systems for cable management Part 1: General requirements
This Standard specifies requirements and tests for conduit systems, including conduits and conduit fittings, for the protection and management of insulated conductors and/or cables in electrical...

References

Advertisement