UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 19065-1

Plastics - Acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) and acrylonitrile-(chlorinated polyethylene)-styrene (ACS) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 19065-1:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 19065 establishes a system of designation for acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) and acrylonitrile-(chlorinated polyethylene)- styrene (ACS) moulding and extrusion materials, which may be used as the basis for specifications.

The types of ASA, AEPDS and ACS plastic are differentiated from each other by a classification system based on appropriate levels of the designatory properties:

a) Vicat softening temperature,

b) melt volume-flow rate,

c) Charpy notched impact strength,

d) tensile modulus,

and on information about composition, intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials.

This part of ISO 19065 is applicable to all ASA, AEPDS and ACS materials consisting of a continuous phase based mainly on styrene-acrylonitrile (SAN) copolymer (in which the styrene component may be styrene itself and/or alkyl-substituted styrene) and a dispersed elastomeric phase based mainly on

- acrylate (ASA materials),

- ethylene-propylene-diene (EPDM) (AEPDS materials),

- chlorinated polyethylene (ACS materials),

with or without other components, in such quantities as specified in data block 1.

It applies to ASA, AEPDS and ACS materials ready for normal use in the form of powder, granules, pellets or chips, unmodified or modified by colorants, additives, fillers, etc.

This part of ISO 19065 does not apply to materials

a) containing less than 10 % by mass of acrylonitrile in the continuous phase;

b) with a Charpy notched impact strength of less than 3 kJ/m2;

c) containing less than 50 % by mass of acrylate in the elastomeric phase in the case of ASA;

d) coacrylate (ASAntaining less than 50 % by mass of ethylene-propylene-diene in the elastomeric phase in the case of AEPDS;

e) containing less than 50 % by mass of chlorinated polyethylene in the elastomeric phase in the case of ACS. 

It is not intended to imply that materials having the same designation give necessarily the same performance. This part of ISO 19065 does not provide engineering data, performance data or data on processing conditions which may be required to specify a material for a particular application and/or method of processing.

If such additional properties are required, they are to be determined in accordance with the test methods specified in ISO 6402-2, if suitable.

In order to specify a thermoplastic material for a particular application or to ensure reproducible processing, additional requirements may be given in data block 5.

Document History

DIN EN ISO 19065-1
March 1, 2015
Plastics - Acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) and acrylonitrile-(chlorinated polyethylene)-styrene (ACS) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 19065-1:2014)
This part of ISO 19065 establishes a system of designation for acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) and acrylonitrile-(chlorinated...

References

Advertisement