DIN EN ISO 7539-11
Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogen-assisted cracking (ISO 7539-11:2013)
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This part of ISO 7539 gives guidance on the key features that should be accounted for in designing and conducting tests to evaluate the resistance of a metal or its alloy to hydrogen embrittlement and hydrogen-assisted cracking.
NOTE Particular methods of testing are not treated in detail in this document. These are described in other International Standards to which reference is given.
Document History