UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 25745-3

Energy performance of lifts, escalators and moving walks - Part 3: Energy calculation and classification of escalators and moving walks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2015
Status: active
Page Count: 24
ICS Code (Lifts. Escalators): 91.140.90
scope:

This part of ISO 25745 specifies

a) generic tools for estimating energy consumption of escalators and moving walks, and

b) a consistent method for energy performance classification of existing, modernized, or new escalators and moving walks.

This part of ISO 25745 considers the energy performance during the operational portion of the life cycle of escalators and moving walks. It does not cover energy consumption and classification of the ancillary equipment, such as the following:

a) lighting with the exception of comb plate lighting, step gap lighting, and traffic light;

NOTE 1 Comb plate lighting, step gap lighting, and traffic light are considered essential for the operation of the equipment and are therefore not defined as ancillary equipment.

b) cooling and heating and machine room ventilation;

c) alarm devices and emergency battery supplies equipment, etc.;

d) environmental conditions;

e) consumption through the power sockets.

NOTE 2 There can be other electrical loads not associated with the escalator or moving walk, which shall not be included.

This part of ISO 25745 considers all escalators and inclined moving walks up to a rise of 8 m and horizontal moving walks with a length up to 60 m.

NOTE This represents about 85 % of worldwide installed units.

Document History

ISO 25745-3
April 1, 2015
Energy performance of lifts, escalators and moving walks - Part 3: Energy calculation and classification of escalators and moving walks
This part of ISO 25745 specifies a) generic tools for estimating energy consumption of escalators and moving walks, and b) a consistent method for energy performance classification of existing,...

References

Advertisement