UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60734

Household electrical appliances - Performance - Water for testing

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2015
Status: active
Page Count: 32
ICS Code (Laundry appliances): 97.060
scope:

This International Standard describes the preparation of four types of water of different hardness, conductivity and alkalinity, intended to be used for testing the performance of household appliances such as washing machines, dishwashers, tumble dryers, steam irons etc.

It defines the characteristics of these waters and establishes various methods to be used for obtaining them. It also includes specifications for required measurements.

Document History

CEI EN 60734
March 1, 2015
Household electrical appliances - Performance - Water for testing
This International Standard describes the preparation of four types of water of different hardness, conductivity and alkalinity, intended to be used for testing the performance of household...
March 1, 2013
Household electrical appliances - Performance - Water for testing
This International Standard describes the preparation of four types of water of different hardness, conductivity and alkalinity, intended to be used for testing the performance of household...
July 1, 2003
Household electrical appliances - Performance - Hard water for testing
La Norma descrive alcuni metodi per preparare acqua di durezza standardizzata da utilizzare nelle prove per apparecchi d'uso domestico nei casi in cui la qualità dell'acqua è importante per la...
July 1, 1998
Acqua dura da utilizzare per le prove di verifica delle prestazioni di alcuni apparecchi elettrici d'uso domestico
La Norma si applica all'acqua dura da utilizzare per le prove di verifica delle prestazioni di alcuni apparecchi elettrodomestici come macchine lavabiancheria, ferri da stiro a vapore, ecc. Essa...
December 1, 1993
Acqua dura da utilizzare per le prove di verifica delle prestazioni di alcuni apparecchi elettrici d'uso domestico
Versione italiana della Norma Europea CENELEC EN 60734, identica alla Pubblicazione IEC 734 (1993), con il testo originale nella versione inglese a fronte del testo italiano, la Norma si applica...

References

Advertisement