DS/EN 61169-50
Radio-frequency connectors - Part 50: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 4,11 mm with quick lock system - Characteristic impedance 50 Ohm (type QMA)
| Organization: | DS |
| Publication Date: | 26 March 2015 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QMA R.F. coaxial connectors with quick lock. The connectors are normally used with 50 Ohms corrugated cable and flexible cables for middle power applications in an operating range up to 6 GHz. It describes the interface dimensions for general purpose connectors with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all detail specifications relative to type QMA connectors. This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements. NOTE metric dimension are original dimensions. All un-dimensioned pictorial configurations are for refernce purpose only.
Document History