UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61935-2-25

Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2-25: Work area with M12 4 poles connectors – Blank detail specification

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2015
Status: active
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61935, which is a blank detail specification, describes work area cord with M12 4 poles d-code connectors, as used in the ISO/IEC 24702 and IEC 61918.

According to the above cabling specifications, although these cords have only two pairs, their transmission performances, when applicable, are at least category 5 compliant for which the requirements are given in ISO/IEC 11801:2002/AMD2:2010, Clause 13.

This specification should be used in conjunction with IEC 61156-1, IEC 61156-6 and IEC 61076-2-101 type D. The blank detail specification determines the layout and style for detail specifications describing cords with transmission characteristics up to 100 MHz for digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user.

Test configuration applicable to cords is detailed in IEC 61935-2.

Document History

IEC 61935-2-25
April 1, 2015
Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2-25: Work area with M12 4 poles connectors – Blank detail specification
This part of IEC 61935, which is a blank detail specification, describes work area cord with M12 4 poles d-code connectors, as used in the ISO/IEC 24702 and IEC 61918. According to the above cabling...

References

Advertisement