UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 16602-70-13

Raumfahrtproduktsicherung - Ermittlung der Schael- und Abziehfestigkeit von Ueberzuegen und Beschichtungen unter Anwendung von Haftbaendern; Englische Fassung EN 16602-70-13:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: active
Page Count: 27
ICS Code (Coatings and related processes used in aerospace industry): 49.040
ICS Code (Space systems and operations): 49.140
scope:

This Standard details a test in which pressuresensitive tapes are used to assess the suitability of, for example, coatings, paints, films and other thin materials, proposed for use on spacecraft and associated equipment.

Surface coatings, such as thermal control paints and corrosion protection coatings, are affected, both on the ground and after launch, by exposure to the environment.

It is therefore important that the adhesion of the coating to the relevant substrate remains at an acceptable level after exposure to the relevant environmental condition.

The following materials and assemblies are covered by this test method:

  • organic coating, e.g. varnishes, paints and plastic films;
  • metallic finishes on, for example, printed circuit boards, secondsurface mirrors, thermal radiators, plastic films;
  • adhesive layers;
  • composite thin films;
  • small assemblies, e.g. solar cells having attached glass covers.

This standard may be tailored for the specific characteristics and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

DIN EN 16602-70-13
May 1, 2015
Raumfahrtproduktsicherung - Ermittlung der Schael- und Abziehfestigkeit von Ueberzuegen und Beschichtungen unter Anwendung von Haftbaendern; Englische Fassung EN 16602-70-13:2015
This Standard details a test in which pressuresensitive tapes are used to assess the suitability of, for example, coatings, paints, films and other thin materials, proposed for use on spacecraft and...
July 1, 2014
Space product assurance - Measurements of the peel and pull-off strength of coatings and finishes using pressure-sensitive tapes; English version FprEN 16602-70-13:2014
A description is not available for this item.

References

Advertisement