UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 6075

Aerospace series Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 April 2015
Status: active
Page Count: 15
scope:

This standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in hydraulic systems for aerospace application.

Application temperature range: -55 °C to 107 °C of continuous operation.

Document History

ASD-STAN PREN 6075
April 1, 2015
Aerospace series Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) Inch series
This standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in hydraulic...
December 1, 2004
Aerospace series Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (-55 degrees C to 107 degrees C) Inch series
A description is not available for this item.

References

Advertisement