UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS G 1257-8

Iron and steel-Atomic absorption spectrometric method - Part 8: Determination of cobalt - Flame atomization after decomposition with acids

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2013
Status: active
Page Count: 16
ICS Code (Ferrous metals in general): 77.080.01
ICS Code (Steels): 77.080.20
ICS Code (Irons): 77.080.10
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

This Standard specifies an atomic absorption spectrometric method for the determination of the cobalt content in iron and steel. The method is applicable to cobalt contents (mass fraction) in iron and steel of 0.01 % or over up to and including 0.50 %.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 11652: 1997 Steel and iron-Determination of cobalt content-Flame atomic absorption spectrometric method (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS G 1257-8
November 20, 2013
Iron and steel-Atomic absorption spectrometric method - Part 8: Determination of cobalt - Flame atomization after decomposition with acids
This Standard specifies an atomic absorption spectrometric method for the determination of the cobalt content in iron and steel. The method is applicable to cobalt contents (mass fraction) in iron...

References

Advertisement