UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO FDIS 11759

Rubber hoses and hose assemblies for dispensing liquefied petroleum gases (LPGs) - Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 2 September 2016
Status: active
Page Count: 16
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

This document specifies the requirements for flexible rubber hoses and hose assemblies used for the transfer of metered quantities of liquefied petroleum gases (LPGs) from dispensing equipment to motor vehicles.

The hoses and hose assemblies specified in this document are intended for use "wet", i.e. permanently filled with liquid, in the temperature range from -40 °C to +60 °C.

The maximum working pressure is 2 MPa (20 bar).

Document History

ISO FDIS 11759
September 2, 2016
Rubber hoses and hose assemblies for dispensing liquefied petroleum gases (LPGs) - Specification
This document specifies the requirements for flexible rubber hoses and hose assemblies used for the transfer of metered quantities of liquefied petroleum gases (LPGs) from dispensing equipment to...
July 15, 1999
Rubber Hoses and Hose Assemblies for Dispensing Liquefied Petroleum Gases (LPGs) - Specification
A description is not available for this item.

References

Advertisement