FORD WSS-M4D927-A1
POLYPROPYLENE (PP) HOMOPOLYMER, 30% MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 19 May 2015 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a 30% mineral (15% calcium carbonate (CaCO3) +15% talc) filled, pigmented injection molding compound based on polypropylene homopolymer.
APPLICATION
This specification was released originally for material used for emission carbon canister housings.
Document History
FORD WSS-M4D927-A1
May 19, 2015
POLYPROPYLENE (PP) HOMOPOLYMER, 30% MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% mineral (15% calcium carbonate (CaCO3) +15% talc) filled, pigmented injection molding compound based on polypropylene homopolymer.
APPLICATION...
July 18, 2006
POLYPROPYLENE (PP) HOMOPOLYMER, 30 % MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% mineral (15% calcium carbonate (CaCO3) +15% talc) filled, pigmented injection molding compound based on polypropylene homopolymer.
January 31, 1995
POLYPROPYLENE (PP) HOMOPOLYMER, 30 % MINERAL FILLED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 30 % mineral (15 % calcium carbonate (CaCO3) + 15 % talc) filled, pigmented injection molding compound based on polypropylene homopolymer.