UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61169-52

Radio-frequency connectors – Part 52: Sectional specification for series MMCX RF coaxial connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2015
Status: active
Page Count: 30
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling, typically for use in 50 Ω cable networks (MMCX).

It prescribes mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series MMCX RF connectors.

This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

The MMCX miniature snap-on coupling structure series R.F. coaxial connector with the characteristic of normative impedance 50 Ω are used with various kinds of R.F cables and strips. The operating frequency limit is up to 6 GHz.

NOTE Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only

Document History

IEC 61169-52
June 1, 2015
Radio-frequency connectors – Part 52: Sectional specification for series MMCX RF coaxial connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling,...

References

Advertisement