JSA - JIS G 1257-18-1
Iron and steel-Atomic absorption spectrometric method - Part 18: Determination of tellurium Section 1: Flame atomization after extraction of iodide
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 November 2013 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
| ICS Code (Steels): | 77.080.20 |
| ICS Code (Irons): | 77.080.10 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
This Standard specifies an atomic absorption spectrometric method by flame atomization after extraction of iodide, used for the determination of the tellurium content in iron and steel. The method is applicable to tellurium contents (mass fraction) of 0.000 5 % or over up to and including 0.050 %.
Document History
JIS G 1257-18-1
November 20, 2013
Iron and steel-Atomic absorption spectrometric method - Part 18: Determination of tellurium Section 1: Flame atomization after extraction of iodide
This Standard specifies an atomic absorption spectrometric method by flame atomization after extraction of iodide, used for the determination of the tellurium content in iron and steel. The method is...