UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS G 1257-19-1

Iron and steel-Atomic absorption spectrometric method - Part 19: Determination of arsenic - Section 1: Electrothermal atomization

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2013
Status: active
Page Count: 11
ICS Code (Ferrous metals in general): 77.080.01
ICS Code (Steels): 77.080.20
ICS Code (Irons): 77.080.10
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

This Standard specifies an atomic absorption spectrometric method for the determination of the arsenic content in iron and steel, which employs electrothermal atomization. The method is applicable to arsenic contents (mass fraction) in steel of 0.0003 % or over up to and including 0.003 0 %.

Document History

JIS G 1257-19-1
November 20, 2013
Iron and steel-Atomic absorption spectrometric method - Part 19: Determination of arsenic - Section 1: Electrothermal atomization
This Standard specifies an atomic absorption spectrometric method for the determination of the arsenic content in iron and steel, which employs electrothermal atomization. The method is applicable to...

References

Advertisement