JSA - JIS G 1257-12-1
Iron and steel-Atomic absorption spectrometric method - Part 12: Determination of lead-Section 1: Flame atomization after decomposition with acids
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 November 2013 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
| ICS Code (Steels): | 77.080.20 |
| ICS Code (Irons): | 77.080.10 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
This Standard specifies an atomic absorption spectrometric method by flame atomization after decomposition with acids, used for the determination of the lead content in iron and steel. This Standard is applicable to lead contents (mass fraction) in iron and steel of 0.01 % or over up to and including 0.35 %.
Document History
JIS G 1257-12-1
November 20, 2013
Iron and steel-Atomic absorption spectrometric method - Part 12: Determination of lead-Section 1: Flame atomization after decomposition with acids
This Standard specifies an atomic absorption spectrometric method by flame atomization after decomposition with acids, used for the determination of the lead content in iron and steel. This Standard...