UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-26-12

Information technology - UPnP Device Architecture Part 26-12: Telephony device control protocol - Level 2 - Messaging service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 82
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with [1]. It defines a service type referred to herein as Messaging service.

The Messaging service is a UPnP service that allows control points to use the messaging features provided by a Telephony Server (TS) or a Telephony Client (TC).

It provides in the UPnP network the overall set of messaging capabilities of a phone (e.g., smartphone, IP phone, VoIP gateway, etc.), as the role of a TS. Additionally, or as an alternative, a device with the role of a TC can provide the Messaging service via UPnP Telephony.

This service provides the control points with the following functionalities:

• Page Mode Messaging (e.g., e-Mail, SMS, MMS, etc.): notification of incoming messages, reading messages, sending a message, deleting a message.

• Session Mode Messaging (e.g., Instant Messaging, SMS, etc.): notification of incoming messages, retrieving and sending the messages within a session, creating, modifying or closing a messaging session.

• File transfer session, to transfer the files in near real time.

This service does not provide the following functionalities:

• Connection to a remote server for sending or receiving the messages (e.g., WAN side);

• Rendering of message notifications and messages to the end user;

• Configuring the Messaging service with account for connecting to remote servers;

Document History

ISO/IEC 29341-26-12
September 1, 2017
Information technology - UPnP Device Architecture Part 26-12: Telephony device control protocol - Level 2 - Messaging service
This service definition is compliant with [1]. It defines a service type referred to herein as Messaging service. The Messaging service is a UPnP service that allows control points to use the...

References

Advertisement