UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS ISO 10865.1

Wheelchair containment and occupant retention systems for accessible transport vehicles designed for use by both sitting and standing passengers Part 1: Systems for rearward-facing wheelchair-seated passengers

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 30 June 2015
Status: active
Page Count: 40
scope:

This part of ISO 10865 is applicable to wheelchair passenger spaces (RF-WPSs) intended for use by rearwardfacing wheelchair-seated occupants, with a body mass greater than 22 kg, when travelling in accessible transport vehicles. It is applicable to systems for use in vehicles used mainly on fixed route services when operated under normal and emergency driving conditions, where passengers are allowed to travel both sitting and standing. It assumes that the maximum acceleration imparted to the vehicle in any direction during emergency driving manoeuvres will not exceed 1g.

This part of ISO 10865 specifies design and performance requirements and associated test methods, requirements for manufacturer instructions and warnings to installers and users as well as requirements for product labelling and disclosure of test information.

The primary purpose of this part of ISO 10865 is to limit those movements of a rearward-facing wheelchair, including scooters with three or more wheels, that can result in hazardous contact with the vehicle interior or injury to other passengers.

The provisions of this part of ISO 10865 apply primarily to a complete RF-WPS, but subsets of the provisions can be applied to components and subassemblies sold separately, as appropriate to the specific functions of the components and/or subassemblies they are intended to replace.

Document History

SNZ AS/NZS ISO 10865.1
June 30, 2015
Wheelchair containment and occupant retention systems for accessible transport vehicles designed for use by both sitting and standing passengers Part 1: Systems for rearward-facing wheelchair-seated passengers
This part of ISO 10865 is applicable to wheelchair passenger spaces (RF-WPSs) intended for use by rearwardfacing wheelchair-seated occupants, with a body mass greater than 22 kg, when travelling in...

References

Advertisement