UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS IEC 60947.6.2

Low-voltage switchgear and controlgear Part 6.2: Multiple function equipment-Control and protective switching devices (or equipment) (CPS)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 29 June 2015
Status: active
Page Count: 132
scope:

Scope and object

This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V d.c.

CPSs are intended to provide both protective and control functions for circuits and are operated otherwise than by hand. They may also fulfill additional functions, such as isolation.

Digital inputs and/or digital outputs contained in CPSs, and intended to be compatible with PLCs are covered by IEC 61131-2.

The object of this part is to state:

- the characteristics of CPS's;

- the conditions with which CPS's shall comply with reference to their operation and behaviour, their dielectric properties, the degree of protection provided by their enclosure where applicable; 

- the tests intended to verify that these conditions have been met, and the methods to be adopted for these tests;

- the information to be marked on or given with the CPS's.

Document History

SNZ AS/NZS IEC 60947.6.2
June 29, 2015
Low-voltage switchgear and controlgear Part 6.2: Multiple function equipment-Control and protective switching devices (or equipment) (CPS)
Scope and object This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage...

References

Advertisement