UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS IEC 60947.5.8

Low-voltage switchgear and controlgear Part 5.8: Control circuit devices and switching elements-Three-position enabling switches

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 29 June 2015
Status: active
Page Count: 24
scope:

This part of IEC 60947 specifies requirements for three-position enabling switches.

These switches are used as components of enabling devices described in 10.9 of IEC 60204-1 to provide signals that,

a) when activated, allow machine operation to be initiated by a separate start control, and

 b) when de-activated,

i) initiate a stop function, and

ii) prevent initiation of machine operation.

NOTE 1 The enabling control function is described in 9.2.6.3 of IEC 60204-1.

NOTE 2 This standard does not deal with enabling devices.

This standard does not apply to:

− three-position enabling switches for non-electrical control circuits, for example hydraulic, pneumatic;

− enabling switches without three-position mechanism;

− emergency stop devices (see IEC 60947-5-5).

Document History

SNZ AS/NZS IEC 60947.5.8
June 29, 2015
Low-voltage switchgear and controlgear Part 5.8: Control circuit devices and switching elements-Three-position enabling switches
This part of IEC 60947 specifies requirements for three-position enabling switches. These switches are used as components of enabling devices described in 10.9 of IEC 60204-1 to provide signals...

References

Advertisement