SNZ AS/NZS IEC 60947.5.7
Low-voltage switchgear and controlgear Part 5.7: Control circuit devices and switching elements-Requirements for proximity devices with analogue output
active, Most Current
Buy Now
| Organization: | SNZ |
| Publication Date: | 29 June 2015 |
| Status: | active |
| Page Count: | 20 |
scope:
Scope and object
This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one or more parts.
The requirements of IEC 60947-5-2 (proximity switches) apply with the additions or modifications as stated in this standard. The clause numbering in this standard follows the clause numbering of IEC 60947-5-2, modified where necessary.
Document History
SNZ AS/NZS IEC 60947.5.7
June 29, 2015
Low-voltage switchgear and controlgear Part 5.7: Control circuit devices and switching elements-Requirements for proximity devices with analogue output
Scope and object
This part of IEC 60947 states the requirements for proximity devices with analogue output. They may consist of one or more parts.
The requirements of IEC 60947-5-2 (proximity...