UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 12625-9

Tissue paper and tissue products - Part 9: Determination of ball burst strength (ISO 12625-9:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: active
Page Count: 18
ICS Code (Tissue paper): 85.080.20
scope:

This part of ISO 12625 specifies a test method for the determination of the resistance to mechanical penetration (ball burst strength procedure) of tissue paper and tissue products.

Currently, two types of clamping devices are available on the market with two different diameters, one is with 50 mm and one is with 89 mm (see Annex B). This part of ISO 12625 applies for a 50 mm clamping device to be able to measure all sample sizes of tissue paper and tissue products and to be consistent with ISO 12625-11.

Document History

DIN EN ISO 12625-9
May 1, 2015
Tissue paper and tissue products - Part 9: Determination of ball burst strength (ISO 12625-9:2015)
This part of ISO 12625 specifies a test method for the determination of the resistance to mechanical penetration (ball burst strength procedure) of tissue paper and tissue products. Currently, two...
September 1, 2005
Tissue paper and tissue products - Part 9: Determination of ball burst strength (ISO 12625-9:2005)
A description is not available for this item.

References

Advertisement