DIN ISO 132
Rubber, vulcanized or thermoplastic - Determination of flex cracking and crack growth (De Mattia) (ISO 132:2011)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a method of test intended for use in comparing the resistance of vulcanized or thermoplastic rubbers to the formation and growth of cracks, when subjected to repeated flexing on the De Mattia type machine. For determination of crack growth, an artificial cut is made in the test piece to initiate cut growth.
Document History
DIN ISO 132
June 1, 2015
Rubber, vulcanized or thermoplastic - Determination of flex cracking and crack growth (De Mattia) (ISO 132:2011)
This International Standard specifies a method of test intended for use in comparing the resistance of vulcanized or thermoplastic rubbers to the formation and growth of cracks, when subjected to...
July 1, 2008
Rubber, vulcanized or thermoplastic - Determination of flex cracking and crack growth (De Mattia) (ISO 132:2005)
A description is not available for this item.
May 1, 2004
Rubber, vulcanized or thermoplastic - Determination of flex cracking and crack growth (De Mattia) (ISO 132:1999)
A description is not available for this item.