DIN EN ISO 19069-1
Plastics - Polypropylene (PP) moulding and extrusion materials - Part 1: Designation system and basis for specifications (ISO 19069-1:2015)
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 19069 establishes a system of designation for polypropylene (PP) thermoplastic material, which can be used as the basis for specifications.
The types of polypropylene plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties
a) tensile modulus of elasticity,
b) impact strength, and
c) melt mass-flow rate (MFR),
and on information about basic polymer parameters, intended application and/or method of processing, important properties, additives, colorants, fillers, and reinforcing materials.
This part of ISO 19069 is applicable to all polypropylene homopolymers and to copolymers of propylene with a content of other 1-olefinic of less than 50 % (m/m), as well as blends of polymers containing at least 50 % (m/m) of aforementioned polymers.
It applies to materials ready for normal use in the form of powder, granules, or pellets and to materials unmodified or modified by colorants, additives, fillers, etc.
This part of ISO 19069 does not apply to propylene-based rubber.
It is not intended to imply that materials having the same designation give necessarily the same performance. This part of ISO 19069 does not provide engineering data, performance data, or data on processing conditions which can be required to specify a material for a particular application and/or method of processing.
If such additional properties are required, they shall be determined in accordance with the test methods specified in ISO 19069-21), if suitable.
In order to specify a thermoplastic material for a particular application or to ensure reproducible processing, additional requirements can be given in data block 5
Document History