DIN EN ISO 17778
Plastics piping systems - Fittings, valves and ancillaries - Determination of gaseous flow rate/pressure drop relationships (ISO 17778:2015)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Valves in general): | 23.060.01 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for determining the flow rate/pressure drop relationship of components for plastics piping systems when tested using air at 25 mbar.
NOTE 1 bar = 105 N/m2.
Document History
DIN EN ISO 17778
June 1, 2015
Plastics piping systems - Fittings, valves and ancillaries - Determination of gaseous flow rate/pressure drop relationships (ISO 17778:2015)
This International Standard specifies a method for determining the flow rate/pressure drop relationship of components for plastics piping systems when tested using air at 25 mbar.
NOTE 1 bar = 105...