JEDEC JEP 159
Procedure for the Evaluation of Low-k/Metal Inter/Intra-Level Dielectric Integrity
| Organization: | JEDEC |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 30 |
scope:
The continued scaling of advanced VLSI circuits, particularly of
high performance logic circuits, is driving the need for low-k
materials and copper metallization in back end of the line (BEOL)
interconnect systems to reduce the resistance-capacitan
The procedures outlined herein were developed to estimate the electrical breakdown performance of lowk ILD and as a tool for driving constant improvement in the low-k ILD process. The test procedure described within this document should be used as common methodology for low-k ILD process control and improvement and could be used as a guideline to predict the effect of ILD TDDB on product lifetime or failure rate. In actual practice the ILD TDDB reliability of a semiconductor product is a complicated function of the interconnect critical area, power duty cycles, transient voltage variation, and series resistance. These parameters are not considered within this document.
The purpose of this document is to describe test procedures for characterizing the reliability of inter/intra level dielectrics. It does not specify acceptance or rejection criteria for any of the described procedures.
Document History