UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 23551-8

Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 8: Multifunctional controls

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2016
Status: active
Page Count: 14
ICS Code (Gas fuel burners): 27.060.20
scope:

This part of ISO 23551 specifies the safety, construction and performance requirements for multifunctional controls intended for use with gas burners, gas appliances and similar use, hereafter referred to as "MFC".

This part of ISO 23551 is applicable to MFC with declared maximum inlet pressures up to, and including, 50 kPa (500 mbar) of nominal connection sizes up to, and including, DN 150 for use with one or more fuel gases.

MFC consist of two or more functions, at least one of which is a mechanical control, as specified in the relevant control standards.

Document History

May 1, 2023
Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 8: Multifunctional controls
This document specifies safety, construction, performance and testing requirements of multifunctional controls (MFC) intended for use with gas burners, gas appliances and appliances of similar use....
June 1, 2019
Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 8: Multifunctional controls AMENDMENT 1
A description is not available for this item.
ISO 23551-8
February 1, 2016
Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 8: Multifunctional controls
This part of ISO 23551 specifies the safety, construction and performance requirements for multifunctional controls intended for use with gas burners, gas appliances and similar use, hereafter...

References

Advertisement