UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 13523-15

Coil Coated Metals - Test Methods - Part 15: Metamerism

inactive, Most Current
Organization: CEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 14
ICS Code (Organic coatings): 25.220.60
scope:

This part of EN 13523 defines terms of the procedure for determining the metamerism of a colour match of an organic coating on a metallic substrate.

When two colour specimens have identical spectral reflection curves, they are matching under any illuminant irrespective of its spectral characteristics. This is termed a "spectral match". It is also possible for two colour specimens having different spectral reflection curves to match visually under a given light source but not to match under another light source with different spectral characteristics; such matches are termed "metameric".

One quantitative description of metamerism is the so-called "metamerism index".

The information of the metamerism index is of limited value where ΔE (instrumental colour difference for a given illuminant, see EN 13523-3) is > 0,5. The metamerism index is not suited for determining the absolute colour difference or colour constancy of a given specimen at change of illuminant.

The colour difference under the reference illuminant is to be measured in colour coordinates L*, a* and b* (see EN 13523-3).

Excluded from this method are organic coatings producing fluorescence and/or which are multicoloured, pearlescent or metallic.

Document History

EN 13523-15
July 1, 2015
Coil Coated Metals - Test Methods - Part 15: Metamerism
This part of EN 13523 defines terms of the procedure for determining the metamerism of a colour match of an organic coating on a metallic substrate. When two colour specimens have identical spectral...
July 1, 2002
Coil Coated Metals - Test Methods - Part 15: Metamerism
A description is not available for this item.

References

Advertisement