UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - 9986477

Resin, Impregnation, Heat Cured

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2015
Status: active
Page Count: 6
scope:

Material Description.

This specification describes requirements and tests for a thermocure resin intended for the impregnation of porous metal castings and powdered metal components for transmission and engine applications. See 7.1.2. 

Symbols. Not applicable.

Applicability. 

Application Limit. Intended as a single application to components that do not initially pass final leak test due to porosity in the metal.

Usage and Temperature Limits. After impregnation, under no circumstances should the continuous or excursion product temperatures of the material manufacturer be exceeded. This is a Class B product suitable for components operating in that continuous temperature range (shaded, Table 1). Discuss with the resin supplier the nature and frequency of the excursions before making a selection.

Process Sequence.

The product is applied after all heat treatments and before or after final machining.

This product is only intended to seal porosity and no other process defect.

Use of impregnation product is strictly a temporary measure to resolve a porosity condition. The condition limits, under which use is allowed, are defined in the Component Technical Specifications (CTS) or the Statement of Requirements (SOR) for the part or component. If no provisions are stated, no impregnation is permitted.

Precautions. Resin use is recommended only as a temporary preventative measure to fill porosity contributing to air or fluid leak(s) until a metal forming process solution to eliminate porosity leakage is satisfactorily completed. The long term durability of this impregnation product is not known because it is rarely used. GMW3155 testing of impregnated parts is highly recommended to assist in defining long term sealing performance.

Expired Product. Authorized use of this product past its expiration shall be determined from compliance to tests in this standard performed at the anaerobic supplier and reviewed and approved by responsible GM personnel. Only product properly stored (see 3.8.4) in unopened original containers shall be tested.

Remarks. 

This material is introduced into a clean and dry part by a vacuum and/or pressure process. It reaches a cured state with the addition of heat. 

Air leakage of the part or component determines before and after if the impregnation process is suitable. Consult the Statement of Requirements or Component Technical Specifications for the part or component. 

Resin discoloration may occur after impregnation. This is normal and shall not be cause for rejection of the component. 

Normally pressure penetration testing (3.9.4.5) occurs on non-machined specimens, however, since machined parts are impregnated, the testing requires machined and etched surfaces.

Document History

9986477
July 1, 2015
Resin, Impregnation, Heat Cured
Material Description. This specification describes requirements and tests for a thermocure resin intended for the impregnation of porous metal castings and powdered metal components for transmission...

References

Advertisement