ISO/IEC 29192-5
Information technology - Security techniques - Lightweight cryptography - Part 5: Hash-functions
| Organization: | ISO |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 29192 specifies three hash-functions suitable for applications requiring lightweight cryptographic implementations.
- PHOTON: a lightweight hash-function with permutation sizes of 100, 144, 196, 256 and 288 bits computing hash-codes of length 80, 128, 160, 224, and 256 bits, respectively.
- SPONGENT: a lightweight hash-function with permutation sizes of 88, 136, 176, 240 and 272 bits computing hash-codes of length 88, 128, 160, 224, and 256 bits, respectively.
- Lesamnta-LW: a lightweight hash-function with permutation size 384 bits computing a hash-code of length 256 bits.
The requirements for lightweight cryptography are given in ISO/IEC 29192-1.
Document History