CSA - ISO/IEC ISP 11188-1-00
Information Technology - International Standardized Profile - Common Upper Layer Requirements - Part 1: Basic Connection Oriented Requirements
| Organization: | CSA |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 26 |
scope:
General
This part of ISO/IEC ISP 11 188 specifies the common upper layers elements of A-profiles (see TR 10000-2, 5.5.3). The common elements are specified by reference to OS1 connection-mode standards for the ACSE protocol, the presentation layer protocol, and the session layer protocol. A specification defining an A-profile (see TR 10000-2, 5.5.3) may reference this part of ISO/IEC ISP 11188 as a common basis for the selection of elements of the upper layers protocols (ACSE, presentation and session) that it uses. The use of this part of ISO/IEC ISP 11188 is supplemented by a statement of the specific upper layers requirements of the referencing specification for the use of ACSE, presentation and session protocol standards. The rest of the A-profile definition, including, for instance, its use of standards for Application Service Elements (ASE, see also figure l), follows the general rules of TR 100000-1.
Position within the taxonomy
This part of ISO/EC ISP 11 188 does not specify a full A-profile, and therefore has no place within the taxonomy of TR 10W2.
Scenario
The model used is one of two end systems running an end-to-end association using the ACSE, presentation and session services and protocols
Document History