ISO 19973-5
Pneumatic fluid power - Assessment of component reliability by testing - Part 5: Non-return valves, shuttle valves, dual pressure valves (AND function), oneway adjustable flow control valves, quick-exhaust valves
| Organization: | ISO |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fluid power systems in general): | 23.100.01 |
scope:
This part of ISO 19973 provides test procedures for assessing the reliability of the following types of pneumatic valves:
- non-return (check) valves;
- pilot-operated non-return valves;
- shuttle valves;
- dual pressure valves (AND function);
- one-way adjustable flow control valves;
- quick-exhaust valves
by testing and the methods of reporting the results of testing. General test conditions and the calculation method are provided in ISO 19973-1. The methods specified in ISO 19973-1 apply to the first failure, as obtained with the three-points moving average (3PMA) method, without repairs, but excluding outliers.
The lifetime of these pneumatic valves is usually given as a number of cycles. Therefore, whenever the term "time" is used in this part of ISO 19973, this variable is understood as a number of cycles.
This part of ISO 19973 also specifies test equipment and threshold levels for tests to assess the reliability of these pneumatic valves.
Document History