UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 14869-3

Soil quality - Dissolution for the determination of total element content - Part 3: Dissolution with hydrofluoric, hydrochloric and nitric acids using pressurised microwave technique

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2017
Status: active
Page Count: 16
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This document specifies a method for microwave-assisted dissolution of soil samples for determination of total element contents of

Al, As, Ba, Ca, Cd, Co, Cr, Cs, Cu, Fe, Hg, K, Li, Mg, Mn, Na, Ni, P, Pb, S, Se, Sb, Sr, Tl, V, Zn

using an acid mixture of nitric acid (HNO3), hydrofluoric acid (HF) and hydrochloric acid (HCl). This method is applicable to all types of soil and soil material.

The main field of application is geological and pedological survey.

The acid mixture is suitable for total dissolution of element contents in soil (major, minor and trace), but some refractory compounds such as SiO2, TiO2, spinel, Al2O3 or other compounds may remain as a residue. In such a case, the use of alkaline fusion, following ISO 14869-2, is recommended to determine the true total element content.

NOTE 1 In environmental studies, usually, aqua regia extraction is applied using ISO 12914 or ISO 11466.

Solutions produced by the microwave method are suitable for analysis, for example, by using atomic absorption spectrometry (FAAS, HGAAS, CVAAS, GFAAS), inductively coupled plasma optical emission spectrometry (ICP-OES) and inductively coupled plasma mass spectrometry (ICP-MS).

NOTE 2 Due to the presence of chloride in the digestion solution, limitations for the application of some analytical techniques can occur.

Document History

ISO 14869-3
February 1, 2017
Soil quality - Dissolution for the determination of total element content - Part 3: Dissolution with hydrofluoric, hydrochloric and nitric acids using pressurised microwave technique
This document specifies a method for microwave-assisted dissolution of soil samples for determination of total element contents of Al, As, Ba, Ca, Cd, Co, Cr, Cs, Cu, Fe, Hg, K, Li, Mg, Mn, Na, Ni,...

References

Advertisement