UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-27-1

Information technology - UPnP Device Architecture Part 27-1: Friendly device control protocol - Friendly information update service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 40
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as FriendlyInfoUpdate service . It is scoped to the Device Description Document (DDD) and is a service allowing control points to create orderly updates to the and elements. Once a change has taken place the status of the DDD might not reflect that of the advertised description because the device can not leave the network during ongoing activities. Therefore a state variable is provided to indicate if the DDD contains non-advertised (pending) values. If for any reason the device goes off line, power cycles, or reboots it will most likely advertise its new DDD. If DeviceProtection UPnP DP is implemented on the device then it will support restricting control point actions to control points with specific Roles.

Document History

ISO/IEC 29341-27-1
September 1, 2017
Information technology - UPnP Device Architecture Part 27-1: Friendly device control protocol - Friendly information update service
This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as FriendlyInfoUpdate service . It is scoped to the Device Description...

References

Advertisement