UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-26-2

Information technology - UPnP Device Architecture - Part 26-2: Telephony device control protocol - Level 2 - Telephony client device

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 18
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document defines a device type named TelephonyClient, that complies with [1].

The TelephonyClient device is a UPnP device that allows control points to exploit a set of telephony features such as management of media session with a telephony server, messaging, presence etc via UPnP though other UPnP enabled home network devices. This device provides control points with the following functionality:

  • Managing media session with a telephony server including setting up and terminating of media session with a telephony server.
  • Messaging features including sending and retrieving messages and notifications of incoming messages.
  • Enabling user friendly input capability.

Document History

ISO/IEC 29341-26-2
September 1, 2017
Information technology - UPnP Device Architecture - Part 26-2: Telephony device control protocol - Level 2 - Telephony client device
This document defines a device type named TelephonyClient, that complies with [1]. The TelephonyClient device is a UPnP device that allows control points to exploit a set of telephony features such...

References

Advertisement