ISO/IEC 29341-26-11
Information technology - UPnP Device Architecture - Part 26-11: Telephony device control protocol - Level 2 - Media management service
| Organization: | ISO |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 198 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with [1]. It defines a service type referred to herein as the MediaManagement service.
The MediaManagement service enables the feature to set-up a media session on a Telephony Client (TC), under the control of a Telephony Control Point (TelCP). This service provides the following functions:
• Set up a media session to send and/or receive media streams between a TC and a TS. To set up a media session, The MediaManagement service provides an interface for a TelCP to negotiate the media capabilities (e.g., codec types, IP address, port number etc.) between a TC and a TS. This ensures a TelCP to select a common set of the media capabilities to be used to send and/or receive media streams between a TS and a TC. After the media session is established, the TC starts sending and/or receiving media streams based on the media chapabilities negotiated between the TC and the TS.
• The mechanism to modify the media capabilities of an existing media session. For instance, if a media session is created for sending and receiving an audio media stream, it is possible to modify the media session for sending and receiving a video media stream.
• The mechanism to terminate a media session.
Document History