UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS ISO 7176.1

Wheelchairs Part 1: Determination of static stability

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 9 September 2015
Status: active
Page Count: 36
scope:

This part of ISO 7176 specifies test methods for determining the static stability of wheelchairs. It is applicable to manual and electrically powered wheelchairs, including scooters, with a maximum speed not greater than 15 km/h, intended to provide indoor and/or outdoor mobility for one disabled person whose mass is within the range represented by ISO 7176-11.

For active stability-controlled wheelchairs, this part of ISO 7176 applies to the device in a stable, parked state.

This part of ISO 7176 provides a method for the measurement of the tipping angles (either wheelchair tipping angle or anti-tip device tipping angle), but this method is not applicable to wheelchairs with lateral anti-tip devices and does not consider sliding on the ground.

This part of ISO 7176 also includes requirements for test reports and information disclosure.

Document History

SNZ AS/NZS ISO 7176.1
September 9, 2015
Wheelchairs Part 1: Determination of static stability
This part of ISO 7176 specifies test methods for determining the static stability of wheelchairs. It is applicable to manual and electrically powered wheelchairs, including scooters, with a maximum...

References

Advertisement