ISO 11972
Corrosion-resistant cast steels for general applications
| Organization: | ISO |
| Publication Date: | 15 September 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Iron and steel castings): | 77.140.80 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This International Standard specifies cast steels for general corrosion-resistant applications. The grades covered by this International Standard represent types of alloy steel castings suitable for broad ranges of application which are intended for a wide variety of corrosion applications.
NOTE Annex A gives information on ISO grade designation and available UNS numbers which are similar to the ISO grade designation.
Document History