UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 16062

Intelligent transport systems – ESafety – eCall high level application requirements (HLAP) using GSM/UMTS circuit switched networks

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 May 2015
Status: active
Page Count: 54
ICS Code (IT applications in transport): 35.240.60
scope:

In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the eCall service using a TS12 emergency call over a mobile communications network. NOTE 1 - The objective of implementing the pan-European in-vehicle emergency call system (eCall) is to automate the notification of a traffic accident, wherever in Europe, with the same technical standards and the same quality of services objectives by using a PLMN (such as ETSI prime medium) which supports the European harmonized 112/E112 emergency number (TS12 ETSI/TS 122 003) and to provide a means of manually triggering the notification of an emergency incident. NOTE 2 - HLAP requirements for third party services supporting eCall can be found in EN 16102, and have been developed in conjunction with the development of this work item, and is consistent in respect of the interface to the PSAP. This deliverable makes reference to those provisions but does not duplicate them.

Document History

August 14, 2023
Intelligent transport systems – ESafety – eCall high level application requirements (HLAP) using GSM/UMTS circuit switched networks
In respect of pan-European eCall (operating requirements defined in EN 16072), this document defines the high-level application protocols, procedures and processes required to provide the eCall...
DS/EN 16062
May 18, 2015
Intelligent transport systems – ESafety – eCall high level application requirements (HLAP) using GSM/UMTS circuit switched networks
In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the...
December 8, 2011
Intelligent transport systems - eSafety - eCall high level application requirements (HLAP)
In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the...
Intelligent transport systems - ESafety - eCall high level application requirements (HLAP) using GSM/UMTS circuit switched networks
In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the...
Intelligent transport systems - eSafety - eCall high level application requirements (HLAP)
In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the...
Intelligent transport systems – ESafety – eCall high level application requirements (HLAP) using GSM/UMTS circuit switched networks (2020)
In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the...
Intelligent transport systems - ESafety - ECall high level application requirements (HLAP)
In respect of 'Pan European' eCall (operating requirements defined in EN xxxxxxx Intelligent transport systems- eCall- Pan European eCall operating requirements), this European Standard defines the...
Advertisement