DIN EN ISO 3233-3
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 3: Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material (ISO 3233-3:2015)
Organization: | DIN |
Publication Date: | 1 September 2015 |
Status: | active |
Page Count: | 22 |
ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 3233 a simple practical method for calculating the non-volatile matter by volume, NVV, of a coating material from the non-volatile-matter content, NV, the density of the coating material, and the density of the solvents. Using the non-volatile matter by volume results and the density obtained in accordance with this part of ISO 3233, it is possible to calculate the theoretical spreading rate of a coating material.
This part of ISO 3233 is not applicable to coating materials which exceed the critical pigment volume concentration (CPVC).