CEN - EN ISO 3380
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100° C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.
Document History
EN ISO 3380
September 1, 2015
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100° C
This International Standard specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.
December 1, 2002
Leather Physical and mechanical tests Determination of shrinkage temperature up to 100 degrees C
A description is not available for this item.