ISO 5772
Rubber and plastic hoses and hose assemblies for measured fuel dispensing systems - Specification
| Organization: | ISO |
| Publication Date: | 15 September 2015 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies minimum requirements for three types of hoses in two categories and two classes of hose assemblies used for measured fuel dispensing, including oxygenated fuels (up to a maximum of 15 % oxygenated compounds).
The assemblies are intended for use at ambient temperatures between −30 °C and +55 °C for normal temperature class and −40 °C and +55 °C for low temperature class at a working pressure up to and including 16 bar (1,6 MPa).
NOTE 1 bar = 0,1 MPa.
Document History