UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS IEC 60947.5.5

Low-voltage switchgear and controlgear Part 5.5: Control circuit devices and switching elements-Electrical emergency stop device with mechanical latching function

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 23 September 2015
Status: active
Page Count: 24
scope:

This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing.

This standard is applicable to electrical control circuit devices and switching elements which are used to initiate an emergency stop signal. Such devices may be either provided with their own enclosure, or installed according to the manufacturer's instructions.

This standard does not apply to:

- emergency stop devices for non-electrical control circuit, for example hydraulic, pneumatic;

- emergency stop devices without mechanical latching function.

An emergency stop device may also be used to provide an emergency switching off function (see annex A).

Document History

SNZ AS/NZS IEC 60947.5.5
September 23, 2015
Low-voltage switchgear and controlgear Part 5.5: Control circuit devices and switching elements-Electrical emergency stop device with mechanical latching function
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing....

References

Advertisement