UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS IEC 60947.5.6

Low-voltage switchgear and controlgear Part 5.6: Control circuit devices and switching elements-DC interface for proximity sensors and switching amplifiers (NAMUR)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 23 September 2015
Status: active
Page Count: 20
scope:

This International Standard applies to proximity sensors connected for operation by a two-wire connecting cable to the control input of a switching amplifier. The switching amplifier contains a d.c. source to supply the control circuit and is controlled by the variable internal resistance of the proximity sensor.

These devices can be used in an explosive atmosphere if they also comply with IEC 60079-11.

NOTE These devices have been defined by the German organization "Normenausschuß für Meß- und Regelungstechnik (NAMUR)" (Office for Standardization of Measurement and Regulation Techniques).

Document History

SNZ AS/NZS IEC 60947.5.6
September 23, 2015
Low-voltage switchgear and controlgear Part 5.6: Control circuit devices and switching elements-DC interface for proximity sensors and switching amplifiers (NAMUR)
This International Standard applies to proximity sensors connected for operation by a two-wire connecting cable to the control input of a switching amplifier. The switching amplifier contains a d.c....

References

Advertisement