ISO 19207
Thermal spraying - Classification method of adhesive strength by indentation
| Organization: | ISO |
| Publication Date: | 15 September 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Surface treatment and coating in general): | 25.220.01 |
scope:
This International Standard specifies the classification method of adhesive strength for thermal spray coatings at room temperature by using Vickers hardness testing machine. This International Standard classifies the adhesive strength, called adhesion index, evaluated from the maximum indentation force without visible cracking, and it is applicable for relative dense metal coatings, ceramic coatings and cermet coatings. This International Standard can be used within comparison within each coating system.
The indentation method is not recommended for very thin and very porous coatings and also for the coating system with lower cohesion strength than adhesion strength. It is recommended that this test method can be applied for a coating of which porosity is less than approximately 15 %.
Document History